Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Mounting Plate |
---|---|
For Use With | SCHROFF 14821-107 14821-207 14821-307 14826-107 14826-207 & 14826-307 Modular 19" Cases |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Enclosure Accessory, 1U, 2U, 3U, Steel, Mounting Plate Rohs Compliant: Yes |Nvent Schroff 24822007 | Newark Electronics |
MOUNTING PLATE, 1U/2U/3U, STEEL | element14 |
Interscale M Mounting Plate 444x310mm | RS |
Enclosure, Accessory, Mounting Plate w/Locking Feet, For 19x12.2, Interscale M | nVent SCHROFF 24822007 | RS Americas |
Mounting Plate Steel 306.35mm Depth | Avnet Abacus |
Where can I find additional details, specifications and documents for a 24822007?
Additional datasheets, footprints and schematics for 24822007 are listed on our Part Details page. You can also find images and similar parts to 24822007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24822007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24822007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24822007 fall under?
The 24822007 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24822007 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24822007 you can contact the distributor directly for product support, shipping queries etc.
Is the 24822007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24822007 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 24822007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24822007 often in real-time on the comparison pages.
What if I can't find stock of 24822007?
You can fill out our help required form which you can use to request a quote for 24822007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.