Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Subracks and 19" Cases |
---|---|
External Height - Imperial | 10.5" |
External Height - Metric | 266.7mm |
External Width - Imperial | 4.2" |
External Width - Metric | 106.68mm |
External Depth - Imperial | 6.57" |
External Depth - Metric | 167mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Depth | 167mm |
External Depth | 167mm |
External Height | 266.7mm |
External Width | 106.68mm |
Rack HP Width | 21 |
CARD FRAME, 6U, 167MM, 21HP | element14 |
Where can I find additional details, specifications and documents for a 24811-505?
Additional datasheets, footprints and schematics for 24811-505 are listed on our Part Details page. You can also find images and similar parts to 24811-505 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24811-505 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24811-505 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24811-505 fall under?
The 24811-505 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24811-505 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24811-505 you can contact the distributor directly for product support, shipping queries etc.
Is the 24811-505 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24811-505 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 24811-505.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24811-505 often in real-time on the comparison pages.
What if I can't find stock of 24811-505?
You can fill out our help required form which you can use to request a quote for 24811-505 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.