Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Track Resistance | 1kohm |
---|---|
Resistance Tolerance | ± 20% |
Power Rating | 500mW |
Potentiometer Mounting | PCB |
SVHC | No SVHC (15-Dec-2010) |
Resistor Element Material | Variable Rotary Conductive Plastic |
Dielectric Strength VAC | 750V |
Electrical Angular Rotation Tolerance + | 5° |
Electrical Angular Rotation Tolerance - | 5° |
End Resistance | 2ohm |
External Depth | 7.6mm |
External Length / Height | 12.7mm |
External Width | 12.7mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 750V |
Resistance | 1kohm |
Rotation Electrical Angle | 265° |
Rotation Mechanical Angle | 295° |
Shaft Diameter | 6.35mm |
Shaft Length - Metric | 22.225mm |
Temperature Coeff. + | 1000ppm/°C |
Temperature Coeff. - | 1000ppm/°C |
Temperature Coefficient | ± 1000ppm/°C |
Where can I find additional details, specifications and documents for a 248-7-10-1K..?
Additional datasheets, footprints and schematics for 248-7-10-1K.. are listed on our Part Details page. You can also find images and similar parts to 248-7-10-1K.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 248-7-10-1K.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 248-7-10-1K.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 248-7-10-1K.. fall under?
The 248-7-10-1K.. is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to 248-7-10-1K.. when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 248-7-10-1K.. you can contact the distributor directly for product support, shipping queries etc.
Is the 248-7-10-1K.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 248-7-10-1K.. have stock available?
There is no stock from authorised distributors for 248-7-10-1K...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 248-7-10-1K.. often in real-time on the comparison pages.
What if I can't find stock of 248-7-10-1K..?
You can fill out our help required form which you can use to request a quote for 248-7-10-1K.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.