Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$84.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.46
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$91.01
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$99.00
|
4
in stock
|
Buy Now | |
element14
from US$96.22
|
2
in stock
|
Buy Now | |
Farnell
from US$84.87
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$97.12
|
-
|
Buy Now | |
RS Americas
from US$103.64
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 0.8mm |
Cutting Edge Hardness | - |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Erem Series 2400 MagicSense 2477E 127mm Tapered Head Side Cutter - Flush | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Cutter Type | Tapered |
---|---|
Overall Length | 127mm |
Cut Type | Flush |
Cutting Capacity Max | 1.3mm |
Product Range | EREM Series |
Handle Colour | Blue |
Jaw Length | 9mm |
RoHS Compliant | NA |
Pliers | Transfer Multisort Elektronik |
DIAGONAL CUTTER | RS |
Small Tapered-Head Flush-Cut Side Cutter | Newark Electronics |
CUTTER, SIDE, TAPERED HEAD, 127MM | element14 |
Erem/ Seitenschneider 127mm | Boersig |
Where can I find additional details, specifications and documents for a 2477E?
Additional datasheets, footprints and schematics for 2477E are listed on our Part Details page. You can also find images and similar parts to 2477E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2477E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2477E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2477E fall under?
The 2477E is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2477E when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2477E you can contact the distributor directly for product support, shipping queries etc.
Is the 2477E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2477E have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 2477E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2477E often in real-time on the comparison pages.
What if I can't find stock of 2477E?
You can fill out our help required form which you can use to request a quote for 2477E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.