Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2-1191817-8,
247778-000 |
Material | Modified Polyolefin |
---|---|
Adhesive Pre-Coat | No |
Color | Black |
Material Code | 4 |
Pliancy | Flexible |
Nut Type | A |
Threaded End Inside Diameter | 30.1mm, 27.9in |
Recovered Wall Thickness (Nominal) | 2.03mm, .08in |
Recovered Inside Diameter (Max) | 12mm, 12 – .47mm, .47in |
Length | 3.42in, 87mm |
Expanded Inside Diameter (Min) | 1.098in, 27.9mm |
Government Qualified | No |
Mounting Hole Diameter | 47mm, 1.85in |
Power Cable Accessory | No |
Adhesive Code | S1048, S1017 |
Adhesive Type | Adhesive Purchased Separately |
Included O-Ring | No |
Size Code | 34 |
Product Type | Cable Entry Seals/Feedthroughs |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Resistance Properties | Immersion Protection |
Heat Shrink Cable Boots & End Caps 207W234-4-0 | Sager |
Cable Accessories Feed Through Polyolefin | Avnet America |
Where can I find additional details, specifications and documents for a 247778-000?
Additional datasheets, footprints and schematics for 247778-000 are listed on our Part Details page. You can also find images and similar parts to 247778-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 247778-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 247778-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 247778-000 fall under?
The 247778-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.
Can I view similar or alternative parts?
You can view similar parts to 247778-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 247778-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 247778-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 247778-000 have stock available?
Authorised distributors including Sager, Farnell and Avnet America have stock available or on a lead time for 247778-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 247778-000 often in real-time on the comparison pages.
What if I can't find stock of 247778-000?
You can fill out our help required form which you can use to request a quote for 247778-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.