Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$170.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$255.68
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$266.70
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$280.00
|
2
in stock
|
Buy Now | |
RS Americas
from US$277.42
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$170.67
|
-
|
Buy Now | |
element14
from US$281.35
|
-
|
Buy Now | |
Distrelec
from US$229.89
|
-
|
Buy Now | |
Farnell
from US$222.38
|
-
|
Buy Now |
Cutter Type | Tapered |
---|---|
Overall Length | 130mm |
Cut Type | Flush |
Cutting Capacity Max | 0.3mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Aluminium Cutting Capacity | 0.5mm |
Piano Wire Cutting Capacity | 0.3mm |
2476TX1 SIDE CUTTER | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Tapered |
---|---|
Overall Length | 130mm |
Cut Type | Flush |
Cutting Capacity Max | 0.3mm |
Body Material | Tungsten-Carbide Blades |
Handle Colour | Blue |
RoHS Compliant | NA |
Tapered Head Flush-Cut Tip Cutter | Newark Electronics |
CUTTER, SIDE, TAPERED, HEAD, 130MM | element14 |
Weller Erem Precision Side Cutters with Tapered Head, Tungsten Carbide, Flush, 115mm | Distrelec |
WIRE CUTTER, FLUSH, TAPERED, 0.3MM | Farnell |
Where can I find additional details, specifications and documents for a 2476TX1?
Additional datasheets, footprints and schematics for 2476TX1 are listed on our Part Details page. You can also find images and similar parts to 2476TX1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2476TX1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2476TX1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2476TX1 fall under?
The 2476TX1 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2476TX1 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2476TX1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2476TX1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2476TX1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, RS Americas and Newark Electronics have stock available or on a lead time for 2476TX1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2476TX1 often in real-time on the comparison pages.
What if I can't find stock of 2476TX1?
You can fill out our help required form which you can use to request a quote for 2476TX1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.