Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$88.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$98.84
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$101.00
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$96.24
|
1
in stock
|
Buy Now | |
Distrelec
from US$88.87
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$102.67
|
-
|
Buy Now | |
RS Americas
from US$105.73
|
-
|
Buy Now | |
element14
from US$101.74
|
-
|
Buy Now | |
Farnell
from US$90.24
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Cutter Type | Tapered |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 0.6mm |
Cutting Edge Hardness | - |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Erem Series 2400 MagicSense 2470E 140mm Straight Relieved Head Tip Cutter Flush | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Cutter Type | Tapered |
---|---|
Overall Length | 127mm |
Cut Type | Full Flush |
Cutting Capacity Max | 0.6mm |
Product Range | EREM Series |
Handle Colour | Blue |
Jaw Length | 4.5mm |
RoHS Compliant | NA |
CUTTER 5:75'' ANGLED TIP, ERGO | RS |
Straight Tapered Head Flush-Cut Tip Cutter | Newark Electronics |
Pliers | Transfer Multisort Elektronik |
Weller Erem Precision Tip Cutters with Long, Relieved Head, Flush, 140mm | Distrelec |
CUTTER, TIP, STRAIGHT HEAD, 140MM | element14 |
Spitzschneider 140mm | Boersig |
Where can I find additional details, specifications and documents for a 2470E?
Additional datasheets, footprints and schematics for 2470E are listed on our Part Details page. You can also find images and similar parts to 2470E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2470E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2470E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2470E fall under?
The 2470E is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 2470E when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2470E you can contact the distributor directly for product support, shipping queries etc.
Is the 2470E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2470E have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, Distrelec and Rapid Electronics have stock available or on a lead time for 2470E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2470E often in real-time on the comparison pages.
What if I can't find stock of 2470E?
You can fill out our help required form which you can use to request a quote for 2470E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.