Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$376.52
Distributor | Stock | ||
---|---|---|---|
Newark
from US$376.52
|
No stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | AC Voltage |
Meter Range | 0V to 200V |
Digit Height | 14.2mm |
Panel Cutout Height | 42.67mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Max | 117VAC |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 24633 2869?
Additional datasheets, footprints and schematics for 24633 2869 are listed on our Part Details page. You can also find images and similar parts to 24633 2869 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24633 2869 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24633 2869 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24633 2869 fall under?
The 24633 2869 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 24633 2869 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24633 2869 you can contact the distributor directly for product support, shipping queries etc.
Is the 24633 2869 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24633 2869 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24633 2869.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24633 2869 often in real-time on the comparison pages.
What if I can't find stock of 24633 2869?
You can fill out our help required form which you can use to request a quote for 24633 2869 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.