2463-002-X5U0-152P LF EMC / RFI Suppression by Tusonix

FILTER POWER LINE RFI 10A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.56

Distributor Stock
Logo for Farnell
Farnell
from US$4.56
336
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.96
336
in stock
Buy Now
Logo for element14
element14
from US$4.90
336
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$8.64
-
Buy Now

Specifications

Current Rating 10A
Voltage Rating 200V
Filter Type Feed Through
Filter Terminals Wire Leaded
Inductance Min -
Capacitance 1500pF
Leakage Current Max -
Product Range -
SVHC No SVHC (15-Jan-2018)
External Length / Height 3.93mm
Lead Diameter 0.81mm
Lead Length 6.35mm
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Voltage Rating V DC 200V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2463-002-X5U0-152P LF?

Additional datasheets, footprints and schematics for 2463-002-X5U0-152P LF are listed on our Part Details page. You can also find images and similar parts to 2463-002-X5U0-152P LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2463-002-X5U0-152P LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2463-002-X5U0-152P LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2463-002-X5U0-152P LF fall under?

The 2463-002-X5U0-152P LF is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.

Can I view similar or alternative parts?

You can view similar parts to 2463-002-X5U0-152P LF when available in the Suppression Filters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2463-002-X5U0-152P LF you can contact the distributor directly for product support, shipping queries etc.

Is the 2463-002-X5U0-152P LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2463-002-X5U0-152P LF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 2463-002-X5U0-152P LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2463-002-X5U0-152P LF often in real-time on the comparison pages.

What if I can't find stock of 2463-002-X5U0-152P LF?

You can fill out our help required form which you can use to request a quote for 2463-002-X5U0-152P LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay