Status: | Unknown |
---|---|
Series: | 2461 Series |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$13,334.34
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$0.96
|
4,288
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
2,791
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
1,840
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.96
|
857
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.97
|
505
in stock
|
Buy Now | |
element14
from US$0.61
|
308
in stock
|
Buy Now | |
Farnell
from US$1.26
|
308
in stock
|
Buy Now | |
Carlton-Bates
from US$0.74
|
305
in stock
|
Buy Now | |
Rapid Electronics
from US$1.05
|
170
in stock
|
Buy Now | |
TestEquity
from US$13,334.34
|
9
in stock
|
Buy Now | |
Rutronik
from US$0.90
|
-
|
Buy Now | |
Future Electronics
from US$0.63
|
-
|
Buy Now | |
Distrelec
from US$12,843.60
|
-
|
Buy Now | |
Sager
from US$0.58
|
-
|
Buy Now |
Product Range | 2461 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 1kW |
Source Voltage Range | 200mV to 100V |
Source Current Range | 1µA to 10A |
Resistance Measurement Range | 2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Sourcemeter with 10A pulse and digitiser | RS |
Keithley Source Measurement Unit, 1x 1kW, 1 uA ... 10 A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Panel |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Terminals | Wire Leads |
For Use With | AA Size Batteries |
Battery Holder, AA, Polypropylene, 1, Spring, Wire Lead, 26 AWG | Keystone Electronics 2461 | RS Americas |
Battery Holder, 1Aa, Wire Leads | Newark Electronics |
Holder | Transfer Multisort Elektronik |
BATTERY HOLDER, AA | element14 |
Keystone 2461 Battery holder for 1 x AA - and Flyingleads | Rapid Electronics |
HOLDER 1xAA PLASTIC WIRE LEAD | Rutronik |
Cylindrical Battery Contacts, Clips, Holders & Springs AA Battery HOLDER 6 LEADS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SB 3.0-39 BLACK | Heilind Electronics |
Hole Bushing, Standard Nylon Push-In One-Piece 3.000 in | Carlton-Bates |
Black SB 3.000-39 Multiple Locking Steps Heyco« Universal Bushing | Future Electronics |
Where can I find additional details, specifications and documents for a 2461?
Additional datasheets, footprints and schematics for 2461 are listed on our Part Details page. You can also find images and similar parts to 2461 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2461 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2461 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2461 fall under?
The 2461 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2461 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2461 you can contact the distributor directly for product support, shipping queries etc.
Is the 2461 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2461 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Newark Electronics, Heilind Electronics Asia and Transfer Multisort Elektronik have stock available or on a lead time for 2461.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2461 often in real-time on the comparison pages.
What if I can't find stock of 2461?
You can fill out our help required form which you can use to request a quote for 2461 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.