Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
2460793001,
9-1197843-9 |
No distributors results available
View Full Pricing & Stock ComparisonShield Material | Bare Copper |
---|---|
Component Color (Base) | Brown, White |
Conductor Material | Bare Copper |
Drain Wire | Yes |
Component Color (Stripe) | Red |
Number of Components | 2 |
Component Cross Section | .5mm² |
Jacket Outside Diameter | .234in, 5.1mm |
Voltage Rating | 50VAC |
Packaging Quantity | 2500m |
Packaging Method | Reel |
Chemical Resistance | ISO 6722 |
Operating Temperature Range | -40 – 150°C |
Where can I find additional details, specifications and documents for a 2460793001?
Additional datasheets, footprints and schematics for 2460793001 are listed on our Part Details page. You can also find images and similar parts to 2460793001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2460793001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2460793001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2460793001 fall under?
The 2460793001 is listed under Wire & Cable > Sensor Cable.
Can I view similar or alternative parts?
You can view similar parts to 2460793001 when available in the Sensor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2460793001 you can contact the distributor directly for product support, shipping queries etc.
Is the 2460793001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2460793001 have stock available?
There is no stock from authorised distributors for 2460793001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2460793001 often in real-time on the comparison pages.
What if I can't find stock of 2460793001?
You can fill out our help required form which you can use to request a quote for 2460793001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.