Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$292.02
Distributor | Stock | ||
---|---|---|---|
Newark
from US$292.02
|
1
in stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Voltage |
Meter Range | 0V to 200V |
Digit Height | 14.2mm |
Panel Cutout Height | 42.67mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Max | 5V |
RoHS Compliant | NA |
Voltage Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 24603 2866?
Additional datasheets, footprints and schematics for 24603 2866 are listed on our Part Details page. You can also find images and similar parts to 24603 2866 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24603 2866 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24603 2866 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24603 2866 fall under?
The 24603 2866 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 24603 2866 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24603 2866 you can contact the distributor directly for product support, shipping queries etc.
Is the 24603 2866 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24603 2866 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24603 2866.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24603 2866 often in real-time on the comparison pages.
What if I can't find stock of 24603 2866?
You can fill out our help required form which you can use to request a quote for 24603 2866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.