24600 2866 Part Information

Details for 24600 2866 by Simpson Electric Co

Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters

Part Downloads

Part Specifications

No. of Digits / Alpha 3-1/2
Meter Function DC Voltage
Meter Range 0mV to 200mV
Digit Height 14.2mm
Panel Cutout Height 42.67mm
Panel Cutout Width 91.95mm
Supply Voltage Max 5V
RoHS Compliant NA

Alternative Part Descriptions

  • VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:-; Supply Voltage Max:5V RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 24600 2866?

Additional datasheets, footprints and schematics for 24600 2866 are listed in our Part Details tab. You can also find the 24600 2866 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 24600 2866 in the Pricing & Inventory tab next to part details. You can view 24600 2866 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 24600 2866 fall under?

The 24600 2866 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.

Can I view similar or alternative parts?

You can view similar parts to 24600 2866 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 24600 2866 you can contact the distributor directly for product support, shipping queries etc.

Is the 24600 2866 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 24600 2866 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 24600 2866.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 24600 2866 often in real-time on the comparison pages.

What if I can't find stock of 24600 2866?

You can fill out our help required form which you can use to request a quote for 24600 2866 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 24600 2866

Loading...
Loading Results for 24600 2866
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us