2460-NFP-RACK Bench Power Supplies, Sources & Loads by Keithley

SOURCE METER, 100V, 7A, 100W, WITHOUT HANDLE & FRONT PANEL

Status: Unknown
Series: 2400 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Product Range 2400 Series
Source Meter Function Current/Resistance/Voltage Measure, Current/Voltage Source
Output Power 100W
Source Voltage Range ± 200mV to ± 100V
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2460-NFP-RACK?

Additional datasheets, footprints and schematics for 2460-NFP-RACK are listed on our Part Details page. You can also find images and similar parts to 2460-NFP-RACK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2460-NFP-RACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2460-NFP-RACK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2460-NFP-RACK fall under?

The 2460-NFP-RACK is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.

Can I view similar or alternative parts?

You can view similar parts to 2460-NFP-RACK when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2460-NFP-RACK you can contact the distributor directly for product support, shipping queries etc.

Is the 2460-NFP-RACK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2460-NFP-RACK have stock available?

There is no stock from authorised distributors for 2460-NFP-RACK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2460-NFP-RACK often in real-time on the comparison pages.

What if I can't find stock of 2460-NFP-RACK?

You can fill out our help required form which you can use to request a quote for 2460-NFP-RACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay