2460 CAL Bench Power Supplies, Sources & Loads by Keithley

CAL SOURCE METER, 100V, 7A, 100W

Status: Unknown
Series: 2400 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11,270.00

Distributor Stock
Logo for Newark
Newark
from US$11,270.00
22
in stock
Buy Now

Specifications

Product Range 2400 Series
Source Meter Function Current/Resistance/Voltage Measure, Current/Voltage Source
Output Power 100W
Source Voltage Range 200mV to 100V
Source Current Range 1µA to 7A
RoHS Compliant Yes

Alternative Descriptions

Cal Source Meter, 100V, 7A, 100W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2460 CAL?

Additional datasheets, footprints and schematics for 2460 CAL are listed on our Part Details page. You can also find images and similar parts to 2460 CAL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2460 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2460 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2460 CAL fall under?

The 2460 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.

Can I view similar or alternative parts?

You can view similar parts to 2460 CAL when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2460 CAL you can contact the distributor directly for product support, shipping queries etc.

Is the 2460 CAL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2460 CAL have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 2460 CAL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2460 CAL often in real-time on the comparison pages.

What if I can't find stock of 2460 CAL?

You can fill out our help required form which you can use to request a quote for 2460 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay