Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.07
|
7,519
in stock
|
Buy Now | |
element14
from US$0.62
|
5,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
3,751
in stock
|
Buy Now | |
Rutronik
from US$0.68
|
2,051
in stock
|
Buy Now | |
Farnell
from US$1.32
|
1,499
in stock
|
Buy Now | |
Sager
from US$0.84
|
800
in stock
|
Buy Now | |
Heilind Electronics
from US$1.03
|
787
in stock
|
Buy Now | |
RS Americas
from US$0.98
|
429
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.03
|
262
in stock
|
Buy Now | |
SOS electronic
from US$0.82
|
224
in stock
|
Buy Now | |
Rapid Electronics
from US$1.07
|
15
in stock
|
Buy Now | |
TestEquity
from US$11,843.88
|
15
in stock
|
Buy Now | |
RS
from US$11,843.88
|
5
in stock
|
Buy Now | |
Distrelec
from US$11,277.34
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$1.01
|
-
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 100W |
Source Voltage Range | 200mV to 100V |
Source Current Range | 1µA to 7A |
Resistance Measurement Range | 2ohm to 20Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
High Current Sourcemeter | RS |
Keithley Source Measurement Unit, 1x 100W, 1 uA ... 7 A | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 1 |
Battery Holder Mount | Through Hole |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Battery Holder |
Battery Size Code | AA |
Battery Terminals | PCB Pins |
For Use With | AA Batteries |
No. of Cells | 1 |
PC Mount AA Cell Plastic Battery Holder | Future Electronics |
Battery Sizes Accepted:AA | element14 |
Battery Holder, 1Aa, Through Hole | Newark Electronics |
HOLDER AA PLASTIC | Rutronik |
Cylindrical Battery Contacts, Clips, Holders & Springs PC MNT AA BAT HLDR | Sager |
PLASTIC BATTERY HOLDER PC MNT SNGL AA BATT HLDR | Heilind Electronics |
Battery Holder, AA, Polypropylene, PC Mount, 1, Spring, PC Lug | Keystone Electronics 2460 | RS Americas |
1xAA PCB THT mount plastic battery holder | SOS electronic |
Battery holder for 1 x AA - Keystone 2460 | Rapid Electronics |
Battery Holder, AA, 1 Cell, PC Pin, Polypropylene | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 2460?
Additional datasheets, footprints and schematics for 2460 are listed on our Part Details page. You can also find images and similar parts to 2460 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2460 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2460 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2460 fall under?
The 2460 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2460 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2460 you can contact the distributor directly for product support, shipping queries etc.
Is the 2460 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2460 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Rutronik and Farnell have stock available or on a lead time for 2460.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2460 often in real-time on the comparison pages.
What if I can't find stock of 2460?
You can fill out our help required form which you can use to request a quote for 2460 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.