Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.38
|
100
in stock
|
Buy Now | |
Rutronik
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.57
|
-
|
Buy Now | |
Avnet America
from US$68.46
|
-
|
Buy Now | |
RS Americas
from US$1,401.94
|
-
|
Buy Now | |
Sager
from US$0.30
|
-
|
Buy Now | |
Farnell
from US$2,253.65
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Battery Voltage | 9V |
---|---|
Battery Technology | Zinc Carbon |
Battery Capacity | 850mAh |
Battery Terminals | Snap Contact |
External Height | 69.9mm |
External Width | 34.1mm |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | POWERSTAT® Series |
RoHS: | Compliant |
Input Voltage | 240VAC |
---|---|
Output Voltage | 280VAC |
Output Current | 15A |
Constant Current Load | 15A |
Knob Rotation | CW / CCW |
Product Range | POWERSTAT® Series |
No. of Phases | Single Phase |
Power Rating | 3.6kVA |
RoHS Compliant | Yes |
Variable Transformer | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Batt.-Clip 20/21 SMD | Schukat Electronic |
20700 & 21700 SMT BATTERY CLIP | Rutronik |
20MM - 21MM SM BATTERY CLIP | Future Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs 20MM - 21MM SM BATTERY CLIP | Sager |
Where can I find additional details, specifications and documents for a 246?
Additional datasheets, footprints and schematics for 246 are listed on our Part Details page. You can also find images and similar parts to 246 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 246 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 246 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 246 fall under?
The 246 is listed under Batteries & Chargers > Batteries - Non-Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 246 when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 246 you can contact the distributor directly for product support, shipping queries etc.
Is the 246 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 246 have stock available?
Authorised distributors including Schukat Electronic, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 246.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 246 often in real-time on the comparison pages.
What if I can't find stock of 246?
You can fill out our help required form which you can use to request a quote for 246 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.