24572-003 Part Information
Details for 24572-003 by nVent Schroff
Enclosures Racks & Cabinets>Cabinet Racks>19" Cases
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 198.2000 |
Stock Information
Details
Part Downloads
Part Specifications
Rack U Height | 3U |
Enclosure Material | Aluminium |
Cabinet Style | Desktop |
External Height - Metric | 133.35mm |
External Width - Metric | 213.36mm |
External Depth - Metric | 315.5mm |
External Height - Imperial | 5.25" |
External Width - Imperial | 8.4" |
External Depth - Imperial | 12.42" |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Body Colour | Silver |
Body Material | Aluminium |
Colour | Aluminium |
External Depth | 315.5mm |
External Height | 133.35mm |
External Width | 213.36mm |
Material | Aluminium |
Rack HP Width | 42 |
Alternative Part Descriptions
- CASE, 3U, 315MM, 42HP; Rack U Height:3U; Enclosure Material:Aluminium; Cabinet Style:Desktop; External Height - Metric:133.35mm; External Width - Metric:213.36mm; External Depth - Metric:315.5mm; External Height - Imperial:5.25"; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 24572-003?
Additional datasheets, footprints and schematics for 24572-003 are listed in our Part Details tab. You can also find the 24572-003 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24572-003 in the Pricing & Inventory tab next to part details. You can view 24572-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24572-003 fall under?
The 24572-003 is listed under Enclosures Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 24572-003 when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24572-003 you can contact the distributor directly for product support, shipping queries etc.
Is the 24572-003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 24572-003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24572-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24572-003 often in real-time on the comparison pages.
What if I can't find stock of 24572-003?
You can fill out our help required form which you can use to request a quote for 24572-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.