Status: | Unknown |
---|---|
Series: | EuropacPRO RatiopacPRO Series |
RoHS: | Compliant |
Accessory Type | Guide Rail |
---|---|
For Use With | CompactPCI, VME64x with coding |
Guide Width | 2.5" |
Guide Length | 11.02" |
Product Range | EuropacPRO RatiopacPRO Series |
RoHS Compliant | Yes |
Guide Rail, Compactpci, 11.02X2.5" | Newark Electronics |
Guide Rail with Keying/Coding, Groove Width 2.5mm, Board Length 280mm, Red/Silver | nVent SCHROFF 24561331 | RS Americas |
Where can I find additional details, specifications and documents for a 24561-331?
Additional datasheets, footprints and schematics for 24561-331 are listed on our Part Details page. You can also find images and similar parts to 24561-331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24561-331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24561-331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24561-331 fall under?
The 24561-331 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Card Guides.
Can I view similar or alternative parts?
You can view similar parts to 24561-331 when available in the Card Guides range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24561-331 you can contact the distributor directly for product support, shipping queries etc.
Is the 24561-331 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 24561-331 have stock available?
Authorised distributors including Newark Electronics, Farnell and RS Americas have stock available or on a lead time for 24561-331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24561-331 often in real-time on the comparison pages.
What if I can't find stock of 24561-331?
You can fill out our help required form which you can use to request a quote for 24561-331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.