Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Guide Rail |
---|---|
For Use With | Plug-in Units & Frame Type Plug-in Units |
Guide Width | 280mm |
Guide Length | 280mm |
Product Range | - |
GUIDE RAIL 280D UNI.2MM(10PC) | nVent SCHROFF 24560379 | RS Americas |
GUIDE RAIL, 280MM, RED/SILVER | element14 |
Guide Rail, 280Mm, Red/Silver | Newark Electronics |
Where can I find additional details, specifications and documents for a 24560-379?
Additional datasheets, footprints and schematics for 24560-379 are listed on our Part Details page. You can also find images and similar parts to 24560-379 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24560-379 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24560-379 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24560-379 fall under?
The 24560-379 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to 24560-379 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24560-379 you can contact the distributor directly for product support, shipping queries etc.
Is the 24560-379 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24560-379 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 24560-379.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24560-379 often in real-time on the comparison pages.
What if I can't find stock of 24560-379?
You can fill out our help required form which you can use to request a quote for 24560-379 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.