2456 Prototyping & Accessories by Multicomp

STANDOFF HEX M-F NYLON 30.16MM 8-32

Status: Unknown
Series: Hex Nylon Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.93

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.93
1,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$95.57
6
in stock
Buy Now
Logo for element14
element14
from US$19.64
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$5.87
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Standoff Material Nylon (Polyamide)
Thread Size - Metric -
Thread Size - Imperial 8-32
Standoff Type Hex Male-Female
Body Length 25.4mm
Product Range Hex Nylon Series
Overall Length 30.16mm
External Width 6.35mm
SVHC No SVHC (07-Jul-2017)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2456?

Additional datasheets, footprints and schematics for 2456 are listed on our Part Details page. You can also find images and similar parts to 2456 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2456 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2456 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2456 fall under?

The 2456 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2456 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2456 you can contact the distributor directly for product support, shipping queries etc.

Is the 2456 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2456 have stock available?

Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 2456.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2456 often in real-time on the comparison pages.

What if I can't find stock of 2456?

You can fill out our help required form which you can use to request a quote for 2456 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay