Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Pins | 6 Pin, 6Pins |
---|---|
Filter Case Style | 0805 [2012 Metric] |
Diplexer Applications | Bluetooth ISM and 802.11 WLAN |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
DIPLEXER, 2.45GHZ / 5.4GHZ | Farnell |
Diplexer Lpf/Bpf 2.45/5.4Ghz/7 Inch Reel |Johanson Technology 2450DP15E5400E | Newark Electronics |
Where can I find additional details, specifications and documents for a 2450DP15E5400E?
Additional datasheets, footprints and schematics for 2450DP15E5400E are listed on our Part Details page. You can also find images and similar parts to 2450DP15E5400E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450DP15E5400E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450DP15E5400E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450DP15E5400E fall under?
The 2450DP15E5400E is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to 2450DP15E5400E when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450DP15E5400E you can contact the distributor directly for product support, shipping queries etc.
Is the 2450DP15E5400E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450DP15E5400E have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 2450DP15E5400E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450DP15E5400E often in real-time on the comparison pages.
What if I can't find stock of 2450DP15E5400E?
You can fill out our help required form which you can use to request a quote for 2450DP15E5400E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.