Filter Type | Balun |
---|---|
No. of Pins | 6Pins |
Pass Band Frequency | 2.4GHz to 2.5GHz |
RF Filter Applications | - |
Filter Case Style | 0603 [1608 Metric] |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Rf Filter, Balun, 2.4-2.5Ghz, Smd | Newark Electronics |
RF FILTER, BALUN, 2.4-2.5GHZ, SMD | element14 |
RF Balun 2400 to 2500MHz 1W 6-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2450BM14E0003T?
Additional datasheets, footprints and schematics for 2450BM14E0003T are listed on our Part Details page. You can also find images and similar parts to 2450BM14E0003T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450BM14E0003T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450BM14E0003T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450BM14E0003T fall under?
The 2450BM14E0003T is listed under Electronic & Electrical Components > Inductors & Filters > Filters.
Can I view similar or alternative parts?
You can view similar parts to 2450BM14E0003T when available in the Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450BM14E0003T you can contact the distributor directly for product support, shipping queries etc.
Is the 2450BM14E0003T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450BM14E0003T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 2450BM14E0003T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450BM14E0003T often in real-time on the comparison pages.
What if I can't find stock of 2450BM14E0003T?
You can fill out our help required form which you can use to request a quote for 2450BM14E0003T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.