Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.45GHz |
---|---|
Antenna Case Size | 9.5mm x 2mm x 1.2mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Antenna Applications | Bluetooth 802.11 Cellular DECT GPS & WLAN |
Antenna Polarisation | Vertical |
Antenna Type | Multilayer |
Bandwidth | 100MHz |
Frequency | 2.45GHz |
Frequency Max | 2.5GHz |
Frequency Min | 2.4GHz |
Gain | 1dB |
Impedance | 50ohm |
Input Impedance | 50ohm |
Input Power | 3W |
Power Rating | 3W |
Return Loss | 9.5dB |
Antenna, Ceramic, 2.45Ghz | Newark Electronics |
ANTENNA, CERAMIC, 2.45GHZ | element14 |
Antenna Ceramic 3dB Gain 2500MHz 2-Pin T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2450AT45A100E?
Additional datasheets, footprints and schematics for 2450AT45A100E are listed on our Part Details page. You can also find images and similar parts to 2450AT45A100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450AT45A100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450AT45A100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450AT45A100E fall under?
The 2450AT45A100E is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 2450AT45A100E when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450AT45A100E you can contact the distributor directly for product support, shipping queries etc.
Is the 2450AT45A100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450AT45A100E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 2450AT45A100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450AT45A100E often in real-time on the comparison pages.
What if I can't find stock of 2450AT45A100E?
You can fill out our help required form which you can use to request a quote for 2450AT45A100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.