Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Centre Frequency | 2.4GHz |
---|---|
Antenna Case Size | 5mm x 2mm x 1.5mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Single Band Chip Antenna, 2.4Ghz, 50 Ohm | Newark Electronics |
SINGLE BAND CHIP ANTENNA, 2.4GHZ, 50 OHM | element14 |
Antenna Chip -2dBi 2480MHz 2-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 2450AT42E010BE?
Additional datasheets, footprints and schematics for 2450AT42E010BE are listed on our Part Details page. You can also find images and similar parts to 2450AT42E010BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450AT42E010BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450AT42E010BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450AT42E010BE fall under?
The 2450AT42E010BE is listed under Passive Components > Antennas - Single Band Chip.
Can I view similar or alternative parts?
You can view similar parts to 2450AT42E010BE when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450AT42E010BE you can contact the distributor directly for product support, shipping queries etc.
Is the 2450AT42E010BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450AT42E010BE have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 2450AT42E010BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450AT42E010BE often in real-time on the comparison pages.
What if I can't find stock of 2450AT42E010BE?
You can fill out our help required form which you can use to request a quote for 2450AT42E010BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.