2450AT42B100E Antennas - Single Band Chip by Johanson Technology Distributor

CHIP ANTENNA, ISM BAND, 2.4GHZ-2.5GHZ, 50 OHM, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
1,940
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.50
1,940
in stock
Buy Now
Logo for element14
element14
from US$0.25
1,940
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Center Frequency 2.45GHz
Antenna Applications Bluetooth 802.11, Cellular, DECT, GPS & WLAN
Antenna Type Multilayer
Input Power 3W
RoHS Compliant Yes

Alternative Descriptions

Single Band Antenna, 2.45Ghz, 50 Ohm | Newark Electronics
SINGLE BAND ANTENNA, 2.45GHZ, 50 OHM | element14
CHIP ANTENNA 2450A | Avnet Asia


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2450AT42B100E?

Additional datasheets, footprints and schematics for 2450AT42B100E are listed on our Part Details page. You can also find images and similar parts to 2450AT42B100E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2450AT42B100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450AT42B100E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2450AT42B100E fall under?

The 2450AT42B100E is listed under Passive Components > Antennas - Single Band Chip.

Can I view similar or alternative parts?

You can view similar parts to 2450AT42B100E when available in the Antennas - Single Band Chip range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2450AT42B100E you can contact the distributor directly for product support, shipping queries etc.

Is the 2450AT42B100E RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2450AT42B100E have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 2450AT42B100E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2450AT42B100E often in real-time on the comparison pages.

What if I can't find stock of 2450AT42B100E?

You can fill out our help required form which you can use to request a quote for 2450AT42B100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay