Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$249.59
Distributor | Stock | ||
---|---|---|---|
Newark
from US$249.59
|
2
in stock
|
Buy Now |
No. of Digits / Alpha | 3-1/2 |
---|---|
Meter Function | DC Current |
Meter Range | 0mA to 20mA |
Digit Height | 14.2mm |
Panel Cutout Height | 42.67mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 108VAC |
Supply Voltage Max | 132VAC |
RoHS Compliant | NA |
Current Meter | Newark Electronics |
Where can I find additional details, specifications and documents for a 24507 2865?
Additional datasheets, footprints and schematics for 24507 2865 are listed on our Part Details page. You can also find images and similar parts to 24507 2865 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24507 2865 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24507 2865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24507 2865 fall under?
The 24507 2865 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 24507 2865 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24507 2865 you can contact the distributor directly for product support, shipping queries etc.
Is the 24507 2865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24507 2865 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24507 2865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24507 2865 often in real-time on the comparison pages.
What if I can't find stock of 24507 2865?
You can fill out our help required form which you can use to request a quote for 24507 2865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.