Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
element14
from US$2.29
|
-
|
Buy Now |
Mezzanine Connector Type | Receptacle |
---|---|
Pitch Spacing | 0.5mm |
No. of Rows | 2Rows |
No. of Contacts | 100Contacts |
Connector Mounting | Surface Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 245047100400856+?
Additional datasheets, footprints and schematics for 245047100400856+ are listed on our Part Details page. You can also find images and similar parts to 245047100400856+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 245047100400856+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 245047100400856+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 245047100400856+ fall under?
The 245047100400856+ is listed under Connectors > Mezzanine / Array Connectors.
Can I view similar or alternative parts?
You can view similar parts to 245047100400856+ when available in the Mezzanine / Array Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 245047100400856+ you can contact the distributor directly for product support, shipping queries etc.
Is the 245047100400856+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 245047100400856+ have stock available?
Authorised distributors including element14 have stock available or on a lead time for 245047100400856+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 245047100400856+ often in real-time on the comparison pages.
What if I can't find stock of 245047100400856+?
You can fill out our help required form which you can use to request a quote for 245047100400856+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.