24504 2865 Part Information
Details for 24504 2865 by Simpson Electric Co
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 249.5800 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 3-1/2 |
Meter Function | DC Current |
Meter Range | 0µA to 20µA |
Digit Height | 14.2mm |
Panel Cutout Height | 42.67mm |
Panel Cutout Width | 91.95mm |
Supply Voltage Min | 108VAC |
Supply Voltage Max | 132VAC |
RoHS Compliant | NA |
Alternative Part Descriptions
- CURRENT METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Current; Meter Range:0µA to 20µA; Digit Height:14.2mm; Panel Cutout Height:42.67mm; Panel Cutout Width:91.95mm; Supply Voltage Min:108VAC; Supply Voltage Max:132VAC RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 24504 2865?
Additional datasheets, footprints and schematics for 24504 2865 are listed in our Part Details tab. You can also find the 24504 2865 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24504 2865 in the Pricing & Inventory tab next to part details. You can view 24504 2865 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24504 2865 fall under?
The 24504 2865 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Digital Panel Meters.
Can I view similar or alternative parts?
You can view similar parts to 24504 2865 when available in the Digital Panel Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24504 2865 you can contact the distributor directly for product support, shipping queries etc.
Is the 24504 2865 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24504 2865 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 24504 2865.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24504 2865 often in real-time on the comparison pages.
What if I can't find stock of 24504 2865?
You can fill out our help required form which you can use to request a quote for 24504 2865 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.