Status: | Unknown |
---|---|
Series: | 2450 Series |
RoHS: | Unknown |
Product Range | 2450 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | ± 20mV to ± 200V |
RoHS Compliant | Yes |
Source Meter, 200V, 1A, 20W, Without Front Panel | Newark Electronics |
Interactive SourceMeter with No Front Panel | Keithley Instruments 2450-NFP | RS Americas |
Where can I find additional details, specifications and documents for a 2450-NFP?
Additional datasheets, footprints and schematics for 2450-NFP are listed on our Part Details page. You can also find images and similar parts to 2450-NFP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450-NFP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450-NFP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450-NFP fall under?
The 2450-NFP is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2450-NFP when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450-NFP you can contact the distributor directly for product support, shipping queries etc.
Is the 2450-NFP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450-NFP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 2450-NFP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450-NFP often in real-time on the comparison pages.
What if I can't find stock of 2450-NFP?
You can fill out our help required form which you can use to request a quote for 2450-NFP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.