Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$7,416.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$7,416.67
|
80
in stock
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure, Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | 20mV to 200V |
Source Current Range | 10nA to 1A |
RoHS Compliant | Yes |
Cal Source Meter, 200V, 1A, 20W | Newark Electronics |
Where can I find additional details, specifications and documents for a 2450 CAL?
Additional datasheets, footprints and schematics for 2450 CAL are listed on our Part Details page. You can also find images and similar parts to 2450 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450 CAL fall under?
The 2450 CAL is listed under Test & Measurement > Bench Power Supplies, Sources & Loads > Source Measurement Units - SMUs.
Can I view similar or alternative parts?
You can view similar parts to 2450 CAL when available in the Source Measurement Units - SMUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the 2450 CAL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450 CAL have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 2450 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450 CAL often in real-time on the comparison pages.
What if I can't find stock of 2450 CAL?
You can fill out our help required form which you can use to request a quote for 2450 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.