Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$7,701.52
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$7,140.00
|
79
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.18
|
50
in stock
|
Buy Now | |
element14
from US$8,004.96
|
25
in stock
|
Buy Now | |
Farnell
from US$7,349.39
|
20
in stock
|
Buy Now | |
RS Americas
from US$44.08
|
17
in stock
|
Buy Now | |
Distrelec
from US$7,385.07
|
15
in stock
|
Buy Now | |
TestEquity
from US$7,701.52
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$7,701.52
|
13
in stock
|
Buy Now | |
Relay Specialties
-
|
1
in stock
|
Buy Now | |
Avnet America
from US$260.85
|
-
|
Buy Now | |
Carlton-Bates
from US$5.69
|
-
|
Buy Now | |
Sager
from US$2.73
|
-
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 20W |
Source Voltage Range | 20mV to 200V |
Source Current Range | 10nA to 1A |
Resistance Measurement Range | 2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
SVHC | No SVHC (12-Jan-2017) |
Plug Type | EU SWISS UK |
Source Meter Instrument, Touchscreen, 200V, 1A, 20W | Newark Electronics |
Sourcemeter 2450 | RS |
SOURCEMETER, DIGITAL, 200V, 1A, 20W | element14 |
Keithley Source Measurement Unit, 1x 20W, 10 nA ... 1 A | Distrelec |
Keithley Model 2450 Graphical SourceMeter SMU | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Hex Male-Female |
Body Length | 6.35mm |
Overall Length | 11.11mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Screw | Transfer Multisort Elektronik |
Screw, Shoulder | Carlton-Bates |
Screws & Fasteners 6-32 .750 SOCKET | Sager |
Where can I find additional details, specifications and documents for a 2450?
Additional datasheets, footprints and schematics for 2450 are listed on our Part Details page. You can also find images and similar parts to 2450 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2450 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2450 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2450 fall under?
The 2450 is listed under Test & Measurement > Test Equipment Accessories > Test Equipment Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 2450 when available in the Test Equipment Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2450 you can contact the distributor directly for product support, shipping queries etc.
Is the 2450 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2450 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, element14 and Farnell have stock available or on a lead time for 2450.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2450 often in real-time on the comparison pages.
What if I can't find stock of 2450?
You can fill out our help required form which you can use to request a quote for 2450 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.