Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 3.635V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 10.5Ah |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | - |
External Height | 69mm |
External Width | 57mm |
External Depth | 20mm |
Weight | 148.4g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Charge Current Max | 3A |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Li-Ion Battery Pack 1S3P | RS |
BATTERY,LI-ION,10.5AH,3.63V | Farnell |
Where can I find additional details, specifications and documents for a 2447-3034-20?
Additional datasheets, footprints and schematics for 2447-3034-20 are listed on our Part Details page. You can also find images and similar parts to 2447-3034-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2447-3034-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2447-3034-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2447-3034-20 fall under?
The 2447-3034-20 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 2447-3034-20 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2447-3034-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 2447-3034-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2447-3034-20 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 2447-3034-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2447-3034-20 often in real-time on the comparison pages.
What if I can't find stock of 2447-3034-20?
You can fill out our help required form which you can use to request a quote for 2447-3034-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.