Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 7.4V |
---|---|
Battery Technology | Lithium Ion |
Battery Capacity | 3.45Ah |
Battery Size Code | - |
Battery Terminals | Wire Leads |
External Diameter | - |
External Height | 71mm |
External Width | 39mm |
External Depth | 18mm |
Weight | 101g |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Li-Ion Battery Pack 2S1P | RS |
Ansmann 2447-3030-20 Li-Ion Battery Pack 7.27V / 3500mAh with PTC | Rapid Electronics |
BATTERY,LI-ION,3.45AH,7.4V | Farnell |
Where can I find additional details, specifications and documents for a 2447-3030-20?
Additional datasheets, footprints and schematics for 2447-3030-20 are listed on our Part Details page. You can also find images and similar parts to 2447-3030-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2447-3030-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2447-3030-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2447-3030-20 fall under?
The 2447-3030-20 is listed under Electrical & Lighting > Batteries & Power Supplies > Rechargeable Batteries.
Can I view similar or alternative parts?
You can view similar parts to 2447-3030-20 when available in the Rechargeable Batteries range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2447-3030-20 you can contact the distributor directly for product support, shipping queries etc.
Is the 2447-3030-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2447-3030-20 have stock available?
Authorised distributors including RS, Rapid Electronics and Farnell have stock available or on a lead time for 2447-3030-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2447-3030-20 often in real-time on the comparison pages.
What if I can't find stock of 2447-3030-20?
You can fill out our help required form which you can use to request a quote for 2447-3030-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.