Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$86.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.92
|
No stock
|
Buy Now | |
Newark Electronics
from US$94.00
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$86.31
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$92.39
|
-
|
Buy Now | |
RS Americas
from US$98.41
|
-
|
Buy Now | |
element14
from US$91.22
|
-
|
Buy Now | |
Farnell
from US$88.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plier Style | Round Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 5" |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Handle Type | ESD Softtouch |
Jaw Length | 0.906" |
Jaw Type | Smooth |
Length | 146mm |
Erem Series 2400 MagicSense 2443P 146mm Round Nose Pliers | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Plier Style | Round Nose |
---|---|
Overall Length | 5" |
Product Range | EREM Series |
Body Material | Steel |
Handle Colour | Blue |
Jaw Length | 0.906" |
RoHS Compliant | NA |
Pliers, Smooth Jaws | Newark Electronics |
Pliers | Transfer Multisort Elektronik |
ROUND NOSE PLIER, ERGO | RS |
PLIER, ROUND NOSE, 146MM | element14 |
Rundzange 146MM Erem | Boersig |
Where can I find additional details, specifications and documents for a 2443P?
Additional datasheets, footprints and schematics for 2443P are listed on our Part Details page. You can also find images and similar parts to 2443P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2443P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2443P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2443P fall under?
The 2443P is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2443P when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2443P you can contact the distributor directly for product support, shipping queries etc.
Is the 2443P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2443P have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 2443P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2443P often in real-time on the comparison pages.
What if I can't find stock of 2443P?
You can fill out our help required form which you can use to request a quote for 2443P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.