Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 6.5ft |
Cable Length - Metric | 2m |
Jacket Color | White |
Product Range | - |
Cable Assembly, Low Voltage, 2M, 16Awg, White | Newark Electronics |
CABLE ASSEMBLY, LOW VOLTAGE, 2M, 16AWG, WHITE | element14 |
2m cable & female connector 24-48vdc(UL) | RS |
Where can I find additional details, specifications and documents for a 244361?
Additional datasheets, footprints and schematics for 244361 are listed on our Part Details page. You can also find images and similar parts to 244361 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 244361 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 244361 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 244361 fall under?
The 244361 is listed under Electrical & Lighting > Lighting > Lighting Accessories.
Can I view similar or alternative parts?
You can view similar parts to 244361 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 244361 you can contact the distributor directly for product support, shipping queries etc.
Is the 244361 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 244361 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 244361.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 244361 often in real-time on the comparison pages.
What if I can't find stock of 244361?
You can fill out our help required form which you can use to request a quote for 244361 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.