244360 Lighting by STEGO Elektrotechnik

CABLE LED LIGHT BARE ENDS DC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.51

Distributor Stock
Logo for RS
RS
from US$14.81
53
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$8.51
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.83
38
in stock
Buy Now
Logo for element14
element14
from US$11.57
38
in stock
Buy Now
Logo for Farnell
Farnell
from US$15.04
38
in stock
Buy Now

Specifications

Connector Type A -
Connector Type B Free End
Cable Length - Imperial 6.56ft
Cable Length - Metric 2m
Jacket Colour White
Product Range -
SVHC No SVHC (15-Jan-2018)
Cable Assembly Type Low Voltage
Conductor Size 1.5mm²
Current Rating 2.5A
Voltage Rating 60VDC

Alternative Descriptions

Power cable | Transfer Multisort Elektronik
2m cable & female connector 24-48vdc | RS
Cable, Led Light, Bare Ends, Dc | Newark Electronics
CABLE, LED LIGHT, BARE ENDS, DC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 244360?

Additional datasheets, footprints and schematics for 244360 are listed on our Part Details page. You can also find images and similar parts to 244360 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 244360 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 244360 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 244360 fall under?

The 244360 is listed under Electrical & Lighting > Lighting > Lighting Accessories.

Can I view similar or alternative parts?

You can view similar parts to 244360 when available in the Lighting Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 244360 you can contact the distributor directly for product support, shipping queries etc.

Is the 244360 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 244360 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 244360.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 244360 often in real-time on the comparison pages.

What if I can't find stock of 244360?

You can fill out our help required form which you can use to request a quote for 244360 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay