Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Prices starting from US$32.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.65
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$32.02
|
1,606
in stock
|
Buy Now | |
element14
from US$84.05
|
10
in stock
|
Buy Now | |
Farnell
from US$77.35
|
10
in stock
|
Buy Now | |
Distrelec
from US$73.41
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$84.82
|
-
|
Buy Now | |
RS Americas
from US$100.50
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plier Style | Flat Nose |
---|---|
Jaw Opening Max | - |
Overall Length | 5" |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Handle Type | ESD Softtouch |
Jaw Length | 1.29" |
Jaw Type | Smooth |
Length | 146mm |
Erem Series 2400 MagicSense 2442P 146mm Flat Nose Pliers | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | EREM Series |
RoHS: | Unknown |
Plier Style | Flat Nose |
---|---|
Overall Length | 5" |
Product Range | EREM Series |
SVHC | No SVHC (15-Jun-2015) |
Handle Type | ESD Softtouch |
Jaw Length | 1.29" |
Jaw Type | Smooth |
Length | 146mm |
RoHS Compliant | NA |
PLIER 5'' FLATE NOSE | RS |
Weller Erem Pliers with Smooth Jaws, Long Nose Pliers, Flat / Long Nose, 146mm | Distrelec |
EREM Flachzange 2442P 146mm | Boersig |
Where can I find additional details, specifications and documents for a 2442P?
Additional datasheets, footprints and schematics for 2442P are listed on our Part Details page. You can also find images and similar parts to 2442P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2442P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2442P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2442P fall under?
The 2442P is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2442P when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2442P you can contact the distributor directly for product support, shipping queries etc.
Is the 2442P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2442P have stock available?
Authorised distributors including Newark Electronics, RS, element14, Farnell and Distrelec have stock available or on a lead time for 2442P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2442P often in real-time on the comparison pages.
What if I can't find stock of 2442P?
You can fill out our help required form which you can use to request a quote for 2442P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.