2442C SL022 Multiconductor Cable by Alpha Wire

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 14AWG, 500FT, 300V

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$543.84


Distributor Starting From Stock
Logo for RS RS US$640.00
-
Buy Now
Logo for Farnell Farnell US$543.84
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Cable Shielding Shielded
No. of Conductors 2Conductor
Wire Gauge 14AWG
Conductor Area CSA 2.08mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
RoHS Compliant Yes

Alternative Descriptions

14AWG 41/30 2C FOIL SHLD | RS
Shielded Multiconductor Cable, 2 Conductor, 14Awg, 500Ft, 300V | Newark Electronics
MULTICORE CABLE, 14AWG, 2CORE, PVC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2442C SL022?

Additional datasheets, footprints and schematics for 2442C SL022 are listed on our Part Details page. You can also find images and similar parts to 2442C SL022 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2442C SL022 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2442C SL022 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2442C SL022 fall under?

The 2442C SL022 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 2442C SL022 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2442C SL022 you can contact the distributor directly for product support, shipping queries etc.

Is the 2442C SL022 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 2442C SL022 have stock available?

Authorised distributors including RS, Newark Electronics and Farnell have stock available or on a lead time for 2442C SL022.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2442C SL022 often in real-time on the comparison pages.

What if I can't find stock of 2442C SL022?

You can fill out our help required form which you can use to request a quote for 2442C SL022 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay