2442 Prototyping & Accessories by Multicomp

STANDOFF HEX M-F NYLON 30.16MM 4-40

Status: Unknown
Series: Hex Nylon Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.17

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.17
284
in stock
Buy Now
Logo for element14
element14
from US$31.23
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$1.21
-
Buy Now
Logo for Sager
Sager
from US$37.51
-
Buy Now

Specifications

Standoff Material Nylon (Polyamide)
Thread Size - Metric -
Thread Size - Imperial 4-40
Standoff Type Hex Male-Female
Body Length 25.4mm
Product Range Hex Nylon Series
Overall Length 30.16mm
External Width 6.35mm
SVHC No SVHC (07-Jul-2017)


2442 by Lyon Workspace

Super Comp Comfort Edge Top Bench with shelf, stringer and Perfect Fit Drawer, 72"W x 34"D

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant NA

2442 Connectors by ABB Group

TC 2442 1-1/4IN WATERT CONN .5X.85-

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

1-1/4In Watert Conn .5X.85-.63X.975 |Abb Thomas & Betts 2442 | Newark Electronics

2442 Semiconductors - Tools by Adafruit Industries

CONTINUOUS ROTATION MICRO SERVO - FS90R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

2442 Fasteners & Mechanical by Keystone Electronics

PANEL SCREW

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

Screw, Shoulder | Carlton-Bates

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2442?

Additional datasheets, footprints and schematics for 2442 are listed on our Part Details page. You can also find images and similar parts to 2442 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2442 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2442 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2442 fall under?

The 2442 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > PCB Supports & Spacers.

Can I view similar or alternative parts?

You can view similar parts to 2442 when available in the PCB Supports & Spacers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2442 you can contact the distributor directly for product support, shipping queries etc.

Is the 2442 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2442 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for 2442.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2442 often in real-time on the comparison pages.

What if I can't find stock of 2442?

You can fill out our help required form which you can use to request a quote for 2442 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay