Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.79
|
133
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
4,000
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
235
in stock
|
Buy Now | |
element14
from US$7.07
|
21
in stock
|
Buy Now | |
Farnell
from US$7.83
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$9.11
|
9
in stock
|
Buy Now | |
Sager
from US$5.63
|
-
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 50W |
Source Voltage Range | ± 200mV to ± 40V |
Source Current Range | ± 10µA to ± 5A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
Status: | Unknown |
---|---|
Series: | DENSI-PAK Series |
RoHS: | Unknown |
Battery Sizes Accepted | AA |
---|---|
No. of Batteries | 4 |
Product Range | DENSI-PAK Series |
BATT HOLDER, AA X 4, WIRE LEADS | element14 |
Battery Holder, Aa, Wire Lead | Newark Electronics |
Cylindrical Battery Contacts, Clips, Holders & Springs 4AA IP65 WATER RESISTANT HOLDER | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Male-Female |
Body Length | 19.05mm |
Overall Length | 23.81mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 2440.?
Additional datasheets, footprints and schematics for 2440. are listed on our Part Details page. You can also find images and similar parts to 2440. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2440. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2440. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2440. fall under?
The 2440. is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2440. when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2440. you can contact the distributor directly for product support, shipping queries etc.
Is the 2440. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2440. have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 2440..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2440. often in real-time on the comparison pages.
What if I can't find stock of 2440.?
You can fill out our help required form which you can use to request a quote for 2440. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.