Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Snipe Nose |
---|---|
Jaw Opening Max | 1.5mm |
Overall Length | 160mm |
Product Range | - |
Handle Type | Thermoplastic / Polypropylene |
Jaw Length | 49mm |
Jaw Type | Snipe Nose |
Jaw Width | 8mm |
Joint Construction | lap |
Length | 160mm |
Plier, Snipe Nose, 160Mm | Newark Electronics |
PLIER, SNIPE NOSE, 160MM | element14 |
Flat round pliers, long, as part of the ERGO™ process was developed. ISO 5745 Design: bronzed, rust protection. Material: High-performance steel alloy. 2-components-ERGO™ grips with thermoplastic surface is at a stable polypropylene for optimum grip. Slim, half-round jaws and serrated gripping surfaces. Sharp cutting edges for soft materials such as copper wire and plastic insulated wire. Tips for secure grip and improved access to hard-to-reach areas. Opening spring with on/off function. IP= without individual packaging.This text is machine translated. | Conrad |
Bahco 2430 G-160 Ergo Long Nose Pliers 2430 160mm | Rapid Electronics |
Where can I find additional details, specifications and documents for a 2430G-160?
Additional datasheets, footprints and schematics for 2430G-160 are listed on our Part Details page. You can also find images and similar parts to 2430G-160 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2430G-160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2430G-160 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2430G-160 fall under?
The 2430G-160 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers.
Can I view similar or alternative parts?
You can view similar parts to 2430G-160 when available in the Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2430G-160 you can contact the distributor directly for product support, shipping queries etc.
Is the 2430G-160 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2430G-160 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Rapid Electronics have stock available or on a lead time for 2430G-160.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2430G-160 often in real-time on the comparison pages.
What if I can't find stock of 2430G-160?
You can fill out our help required form which you can use to request a quote for 2430G-160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.