Prices starting from US$1.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.91 |
No stock
|
Buy Now | |
Electro Enterprises | US$1.61 |
22
|
Buy Now | |
Newark Electronics | US$76.09 |
9
|
Buy Now | |
Rapid Electronics | US$101.24 |
9
|
Buy Now | |
RS Americas | US$60.11 |
-
|
Buy Now | |
element14 | US$2.88 |
-
|
Buy Now | |
Carlton-Bates | US$3.04 |
-
|
Buy Now | |
Sager | US$1.46 |
-
|
Buy Now | |
Avnet America | - |
-
|
Buy Now |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | M4 |
Thread Size - Imperial | - |
Standoff Type | Hex Male-Female |
Body Length | 25mm |
Product Range | - |
Overall Length | 35mm |
External Width | 6mm |
SVHC | No SVHC (15-Jan-2018) |
Customer Item | Carlton-Bates |
Standoffs & Spacers 6.0 HEX 25.0mm SS | Sager |
STANDOFF, HEX MALE-FEMALE, 35MM | Farnell |
Buss Fuseblock |Eaton Bussmann 2430-6 | Newark Electronics |
Fuse Holder BUSS FUSEBLOCK | Rapid Electronics |
BUSS FUSEBLOCK | Eaton Electronics 2430-6 | RS Americas |
BUSS FUSEBLOCK | Avnet America |
Where can I find additional details, specifications and documents for a 24306?
Additional datasheets, footprints and schematics for 24306 are listed on our Part Details page. You can also find images and similar parts to 24306 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24306 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24306 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24306 fall under?
The 24306 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 24306 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24306 you can contact the distributor directly for product support, shipping queries etc.
Is the 24306 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24306 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, RS Americas and element14 have stock available or on a lead time for 24306.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24306 often in real-time on the comparison pages.
What if I can't find stock of 24306?
You can fill out our help required form which you can use to request a quote for 24306 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.