Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$81.36
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.25
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.88
|
-
|
Buy Now | |
RS Americas
from US$31.22
|
-
|
Buy Now | |
element14
from US$3.38
|
-
|
Buy Now | |
Carlton-Bates
from US$2.85
|
-
|
Buy Now | |
Sager
from US$1.55
|
-
|
Buy Now | |
Farnell
from US$2.46
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | M4 |
Thread Size - Imperial | - |
Standoff Type | Hex Male-Female |
Body Length | 15mm |
Product Range | - |
Overall Length | 25mm |
External Width | 6mm |
SVHC | No SVHC (15-Jan-2018) |
Spacer/Standoff | Newark Electronics |
Customer Item | Carlton-Bates |
Standoffs & Spacers 6.0 HEX 15.0mm SS | Sager |
STANDOFF, HEX MALE-FEMALE, 25MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BUSS FUSEBLOCK | Eaton Electronics 2430-3 | RS Americas |
BUSS FUSEBLOCK | Avnet America |
Where can I find additional details, specifications and documents for a 24303?
Additional datasheets, footprints and schematics for 24303 are listed on our Part Details page. You can also find images and similar parts to 24303 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24303 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24303 fall under?
The 24303 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 24303 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24303 you can contact the distributor directly for product support, shipping queries etc.
Is the 24303 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24303 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 24303.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24303 often in real-time on the comparison pages.
What if I can't find stock of 24303?
You can fill out our help required form which you can use to request a quote for 24303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.