Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$63.40
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
30
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
-
|
Buy Now | |
element14
from US$2.22
|
-
|
Buy Now | |
Carlton-Bates
from US$2.09
|
-
|
Buy Now | |
Sager
from US$0.98
|
-
|
Buy Now | |
Farnell
from US$2.19
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Standoff Material | Stainless Steel |
---|---|
Thread Size - Metric | M4 |
Thread Size - Imperial | - |
Standoff Type | Hex Male-Female |
Body Length | 10mm |
Product Range | - |
Overall Length | 20mm |
External Width | 6mm |
SVHC | No SVHC (15-Jan-2018) |
Screwed spacer sleeve | Transfer Multisort Elektronik |
Standoff, 6mm Hex, M-F, Threaded M4, Length 10mm, Stainless Steel | Keystone Electronics 24301 | RS Americas |
Spacer/Standoff | Newark Electronics |
Standoff, Hex, M-F, Threaded M4, 10mm, SS | Carlton-Bates |
Standoffs & Spacers 6.0 HEX 10.0mm SS | Sager |
STANDOFF, HEX MALE-FEMALE, 20MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BUSS FUSEBLOCK | Avnet America |
Where can I find additional details, specifications and documents for a 24301?
Additional datasheets, footprints and schematics for 24301 are listed on our Part Details page. You can also find images and similar parts to 24301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 24301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 24301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 24301 fall under?
The 24301 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 24301 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 24301 you can contact the distributor directly for product support, shipping queries etc.
Is the 24301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 24301 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for 24301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 24301 often in real-time on the comparison pages.
What if I can't find stock of 24301?
You can fill out our help required form which you can use to request a quote for 24301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.