Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$0.09
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 1kW |
Source Voltage Range | ± 200mV to ± 100V |
Source Current Range | ± 10µA to ± 10A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
SOURCEMETER, PULSE, 100V, 10A, 1000W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 70lm |
Power Source | AA Batteries x 4 |
Flashlight Body Material | ABS (Acrylonitrile Butadiene Styrene) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pogo Pins Needle Head (10 Pack) - P75-B1 |Adafruit 2430 | Newark Electronics |
Where can I find additional details, specifications and documents for a 2430?
Additional datasheets, footprints and schematics for 2430 are listed on our Part Details page. You can also find images and similar parts to 2430 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2430 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2430 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2430 fall under?
The 2430 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2430 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2430 you can contact the distributor directly for product support, shipping queries etc.
Is the 2430 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2430 have stock available?
Authorised distributors including RS Americas, Transfer Multisort Elektronik, Newark Electronics, Carlton-Bates and Farnell have stock available or on a lead time for 2430.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2430 often in real-time on the comparison pages.
What if I can't find stock of 2430?
You can fill out our help required form which you can use to request a quote for 2430 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.