243-804 Terminal Blocks & Accessories by WAGO

TERMINAL BLOCK PLUGGABLE 4POS 20AWG

Status: Unknown
Series: 243 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for RS
RS
from US$0.18
9,360
in stock
Buy Now
Logo for Conrad
Conrad
from US$0.24
2,049
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.20
1,000
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.29
899
in stock
Buy Now
Logo for element14
element14
from US$0.39
780
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.17
780
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.31
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.29
-
Buy Now

Specifications

Product Range 243 Series
No. of Contacts 4Contacts
Pitch Spacing -
Connector Type Terminal Block Standard
Connector Mounting Cable Mount
Wire Size AWG Max 20AWG
Wire Size AWG Min 22AWG
Contact Plating Tin Plated Contacts
Contact Material Copper
SVHC No SVHC (15-Jan-2018)
Colour Red
External Depth 10mm
External Length / Height 5.8mm
External Width 10mm
For Use With Junction Box
No. of Positions 4Ways
Rated Current 6A
Rated Voltage 100V
Voltage Rating VAC 100V
Wire Connection Method Clamp

Alternative Descriptions

Red 4way micro splice terminal0.5-1sq.mm | RS
Fast and secure wiring of single-wire conductors in low current installations, for instance for house communication, detection, bell, alarm and signal systems. Strip insulation, insert into terminal, ready. To loosen: Hold the wire securely, remove the terminal from the wire by turning it back and forth. | Conrad
Red 4 Position 20 AWG Micro Push Wire Junction Box Connector | Future Electronics
Wago Socket Terminal, 0.6 ... 0.8mm², 4 Poles | Distrelec
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG | element14
WAGO 243-804 PUSH WIRE® 4 Conductor 6A Modular PCB Splice Connector Red | Rapid Electronics
Micro Push Wire Connector For Junction Bx | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 243-804?

Additional datasheets, footprints and schematics for 243-804 are listed on our Part Details page. You can also find images and similar parts to 243-804 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 243-804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 243-804 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 243-804 fall under?

The 243-804 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.

Can I view similar or alternative parts?

You can view similar parts to 243-804 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 243-804 you can contact the distributor directly for product support, shipping queries etc.

Is the 243-804 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 243-804 have stock available?

Authorised distributors including RS, Conrad, Future Electronics, Distrelec and element14 have stock available or on a lead time for 243-804.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 243-804 often in real-time on the comparison pages.

What if I can't find stock of 243-804?

You can fill out our help required form which you can use to request a quote for 243-804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay