Status: | Unknown |
---|---|
Series: | 243 Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,070
in stock
|
Buy Now | |
Conrad
from US$0.25
|
1,907
in stock
|
Buy Now | |
element14
from US$0.36
|
1,551
in stock
|
Buy Now | |
Farnell
from US$0.19
|
1,551
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
66
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
-
|
Buy Now | |
Distrelec
from US$0.18
|
-
|
Buy Now |
Product Range | 243 Series |
---|---|
No. of Contacts | 4Contacts |
Pitch Spacing | - |
Connector Type | Terminal Block Standard |
Connector Mounting | Cable Mount |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 22AWG |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Colour | Dark Grey |
External Depth | 10mm |
External Length / Height | 6.8mm |
External Width | 10mm |
For Use With | Junction Box |
No. of Positions | 4Ways |
Rated Current | 6A |
Rated Voltage | 100V |
Voltage Rating VAC | 100V |
Wire Connection Method | Clamp |
Fast and secure wiring of single-wire conductors in low current installations, for instance for house communication, detection, bell, alarm and signal systems. Strip insulation, insert into terminal, ready. To loosen: Hold the wire securely, remove the terminal from the wire by turning it back and forth. | Conrad |
TERMINAL BLOCK, PLUGGABLE, 4POS, 20AWG | element14 |
Grey 4 way micro splice terminal,5-6mm | RS |
4 Conductor Micro Push Wire Junction Box Terminal Block | Future Electronics |
Terminal Block, Pluggable, 4Pos | Newark Electronics |
WAGO 243-204 MICRO PUSH WIRE® 4 Conductor 6A Splice Connector Dark Grey | Rapid Electronics |
Wago Socket Terminal, 0.6 ... 0.8mm², 4 Poles | Distrelec |
Where can I find additional details, specifications and documents for a 243-204?
Additional datasheets, footprints and schematics for 243-204 are listed on our Part Details page. You can also find images and similar parts to 243-204 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 243-204 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 243-204 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 243-204 fall under?
The 243-204 is listed under Connectors > Terminal Blocks & Accessories > Pluggable Terminal Blocks.
Can I view similar or alternative parts?
You can view similar parts to 243-204 when available in the Pluggable Terminal Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 243-204 you can contact the distributor directly for product support, shipping queries etc.
Is the 243-204 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 243-204 have stock available?
Authorised distributors including Conrad, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 243-204.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 243-204 often in real-time on the comparison pages.
What if I can't find stock of 243-204?
You can fill out our help required form which you can use to request a quote for 243-204 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.