Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.62
|
6
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
9,636
in stock
|
Buy Now | |
Newark Electronics
from US$20.22
|
131
in stock
|
Buy Now | |
Rapid Electronics
from US$12.42
|
131
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
131
in stock
|
Buy Now | |
element14
from US$3.51
|
6
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$10.08
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.11
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Supply Voltage | 2.33V |
---|---|
Lamp Base Type | E10 / MES |
Bulb Size | TL-3 |
Average Bulb Life | 10h |
Product Range | - |
Power Rating | 629mW |
LAMP, INCANDESCENT, EDISON SCREW/E10, 2.33V, 629MW | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
NEGATIVE SPRING CONTACT | Future Electronics |
COILED BATTERY NEG CONT. A.AA | Rutronik |
Spring Contact | RS Americas |
Contact | Carlton-Bates |
Where can I find additional details, specifications and documents for a 243?
Additional datasheets, footprints and schematics for 243 are listed on our Part Details page. You can also find images and similar parts to 243 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 243 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 243 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 243 fall under?
The 243 is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 243 when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 243 you can contact the distributor directly for product support, shipping queries etc.
Is the 243 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 243 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 243.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 243 often in real-time on the comparison pages.
What if I can't find stock of 243?
You can fill out our help required form which you can use to request a quote for 243 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.