Status: | Unknown |
---|---|
Series: | 2400 Series |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8,520.34
|
No stock
|
Buy Now | |
RS Americas
from US$8.15
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$29.95
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$182.54
|
-
|
Buy Now | |
Carlton-Bates
from US$1.05
|
-
|
Buy Now | |
Sager
from US$0.81
|
-
|
Buy Now |
Product Range | 2400 Series |
---|---|
Source Meter Function | Current/Resistance/Voltage Measure Current/Voltage Source |
Output Power | 100W |
Source Voltage Range | ± 200mV to ± 100V |
Source Current Range | ± 10µA to ± 3A |
Resistance Measurement Range | 0.2ohm to 200Mohm |
Manufacturer Warranty | 1 Year |
Plug Type | EU SWISS UK |
SOURCEMETER, 100V, 3A, 100W | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Spacer Type | Hex |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Overall Length | 15.875mm |
Body Length | 15.875mm |
External Width | 6.35mm |
RoHS Compliant | No |
Spacer, Hex, Nylon, 6.35Mm X 15.88Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 2425?
Additional datasheets, footprints and schematics for 2425 are listed on our Part Details page. You can also find images and similar parts to 2425 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2425 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2425 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2425 fall under?
The 2425 is listed under Test Equipment > Bench Power Supplies Sources & Loads > Source Measurement Units.
Can I view similar or alternative parts?
You can view similar parts to 2425 when available in the Source Measurement Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2425 you can contact the distributor directly for product support, shipping queries etc.
Is the 2425 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2425 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Transfer Multisort Elektronik, Avnet America and Carlton-Bates have stock available or on a lead time for 2425.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2425 often in real-time on the comparison pages.
What if I can't find stock of 2425?
You can fill out our help required form which you can use to request a quote for 2425 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.